Morris Coupling Company Side-Band Coupling 10-4C-OD-SB

Description
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Description
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Suppliers

Company
Product
Description
Supplier Links
Side-Band Coupling - 10-4C-OD-SB - Morris Coupling Company
Erie, PA, USA
Side-Band Coupling
10-4C-OD-SB
Side-Band Coupling 10-4C-OD-SB
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Maximum holding power to connect pipe and tubing.
Unique design with:

  • Improved holding power to resist axial-force
  • Dual-locking side bands and two one-piece longitudinal bars to withstand end pull
  • Higher operating pressure
  • Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Supplier's Site
Side-Band Coupling - 10-4C-OD-SB - Morris Coupling Company
Erie, PA, USA
Side-Band Coupling
10-4C-OD-SB
Side-Band Coupling 10-4C-OD-SB
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Maximum holding power to connect pipe and tubing.
Unique design with:

  • Improved holding power to resist axial-force
  • Dual-locking side bands and two one-piece longitudinal bars to withstand end pull
  • Higher operating pressure
  • Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company
Product Category Tube Fittings Pipe Fittings
Product Number 10-4C-OD-SB 10-4C-OD-SB
Product Name Side-Band Coupling Side-Band Coupling
Fitting Type Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
ZoomLock MAX - MZK-CP16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details