Morris Coupling Company 1-1/4" Compression Coupling for Pipe 1-1/4-3C

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Erie, PA, USA
1-1/4" Compression Coupling for Pipe
1-1/4-3C
1-1/4" Compression Coupling for Pipe 1-1/4-3C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Pipe Fittings
Product Number 1-1/4-3C
Product Name 1-1/4" Compression Coupling for Pipe
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Male Adapter Butt - 5028030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details