MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM75-20B24

Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet
Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) - LM75-20B24 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W)
LM75-20B24
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM75-20B24
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM75-20B24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM75-20B24-ND
AC DC Converters 2725-LM75-20B24-ND
Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM75-20B24 2725-LM75-20B24-ND
Product Name AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CCC, UL ROHS COMP
DC Output Power 76.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227719 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details