- Trained on our vast library of engineering resources.

MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W) LM75-10D0512-30

Description
Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the output options of dual isolated,dual non-isolated, triple non-isolated and four isolated, which can satisfy the power supply requirements of different systems. And there is no need for external fans to dissipate heat as their wide operating temperature range of -30℃ to 70℃. Besides, they also integrate multiple protection functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W) - LM75-10D0512-30 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W)
LM75-10D0512-30
AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W) LM75-10D0512-30
Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the output options of dual isolated,dual non-isolated, triple non-isolated and four isolated, which can satisfy the power supply requirements of different systems. And there is no need for external fans to dissipate heat as their wide operating temperature range of -30℃ to 70℃. Besides, they also integrate multiple protection functions.

Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the output options of dual isolated,dual non-isolated, triple non-isolated and four isolated, which can satisfy the power supply requirements of different systems. And there is no need for external fans to dissipate heat as their wide operating temperature range of -30℃ to 70℃. Besides, they also integrate multiple protection functions.

Supplier's Site Datasheet
Thief River Falls, MN, United States
AC DC Converters
2725-LM75-10D0512-30-ND
AC DC Converters 2725-LM75-10D0512-30-ND
Enclosed AC DC Converters 2 Output 5V 12V 7A, 3A 90 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 2 Output 5V 12V 7A, 3A 90 ~ 264 VAC, 120 ~ 373 VDC Input

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM75-10D0512-30 2725-LM75-10D0512-30-ND
Product Name AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, UL, CB
DC Output Power 71 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Rectifier -  - Neeltran, Inc.
Specs
Type Rectifier
Regulatory Compliance ANSI, IEC, IEEE,NEMA, CSA, BS, AS, JS, CE
AC Output Power 0.0 to 6.50E7 VA
View Details
Switched-mode power supply 24 V DC - DN1020 - ifm electronic gmbh
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
DC Power Supply - OWON 2-CH Output With 5V Fixed Programmable - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Desktop / Free Standing
Features Temperature Compensated
View Details