MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LDE15-20B24

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LDE15-20B24 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LDE15-20B24
AC/DC - On-board, LD (1-60W) LDE15-20B24
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Power Supplies
Product Number LDE15-20B24
Product Name AC/DC - On-board, LD (1-60W)
Type AC/DC Converter
Regulatory Compliance CE, UL, CB
DC Output Voltage 24.0 volts
DC Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers