MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LD30-23B24R2

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LD30-23B24R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LD30-23B24R2
AC/DC - On-board, LD (1-60W) LD30-23B24R2
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet
AC DC Converters - 2725-LD30-23B24R2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LD30-23B24R2-ND
AC DC Converters 2725-LD30-23B24R2-ND
Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - LD30-23B24R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
LD30-23B24R2
Power Supplies - Board Mount - AC DC Converters LD30-23B24R2
AC/DC CONVERTER 24V 31W

AC/DC CONVERTER 24V 31W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LD30-23B24R2 2725-LD30-23B24R2-ND LD30-23B24R2
Product Name AC/DC - On-board, LD (1-60W) AC DC Converters Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter AC/DC Converter; 1 DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 31.2 watts
Number of Outputs 1 #
AC Input Voltage 85.0 to 305.0 volts 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details