MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LD30-23B05R2

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LD30-23B05R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LD30-23B05R2
AC/DC - On-board, LD (1-60W) LD30-23B05R2
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - LD30-23B05R2 - Acme Chip Technology Co., Limited
Shenzhen, China
Power Supplies - Board Mount - AC DC Converters
LD30-23B05R2
Power Supplies - Board Mount - AC DC Converters LD30-23B05R2
AC/DC CONVERTER 5V 30W

AC/DC CONVERTER 5V 30W

Supplier's Site
Thief River Falls, MN, United States
AC DC Converters
2725-LD30-23B05R2-ND
AC DC Converters 2725-LD30-23B05R2-ND
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. Acme Chip Technology Co., Limited DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number LD30-23B05R2 LD30-23B05R2 2725-LD30-23B05R2-ND
Product Name AC/DC - On-board, LD (1-60W) Power Supplies - Board Mount - AC DC Converters AC DC Converters
Type AC/DC Converter DC Power Supply AC / DC Adapter; AC/DC Converter; 1
DC Output Voltage 5.0 volts
DC Output Power 30 watts
Number of Outputs 1 #
AC Input Voltage 85.0 to 305.0 volts 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00561000 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
DC-DC Converters, Integrated Smart Power Stages - TDA21535 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.2 to 5.5 volts
DC Output Current 35 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details