MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LD20-26B12

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LD20-26B12 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LD20-26B12
AC/DC - On-board, LD (1-60W) LD20-26B12
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet
AC DC Converters - 2725-LD20-26B12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LD20-26B12-ND
AC DC Converters 2725-LD20-26B12-ND
Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 528 VAC, 100 ~ 745 VDC Input

Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 528 VAC, 100 ~ 745 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - LD20-26B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
LD20-26B12
Power Supplies - Board Mount - AC DC Converters LD20-26B12
AC/DC CONVERTER 12V 20W

AC/DC CONVERTER 12V 20W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LD20-26B12 2725-LD20-26B12-ND LD20-26B12
Product Name AC/DC - On-board, LD (1-60W) AC DC Converters Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter AC/DC Converter; 1 DC Power Supply
Regulatory Compliance CE, UL
DC Output Voltage 12.0 volts
DC Output Power 20 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS55-55 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details