MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78X6MT-500R4

Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet
Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K78X6MT-500R4 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Switching Regulator, Regulated Output (0.5-10A)
K78X6MT-500R4
DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78X6MT-500R4
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

Supplier's Site Datasheet
DC DC Converters - 2725-K78X6MT-500R4TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-K78X6MT-500R4TR-ND
DC DC Converters 2725-K78X6MT-500R4TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V, -6.5V 500mA, 250mA 7V, 8V - 28V, 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V, -6.5V 500mA, 250mA 7V, 8V - 28V, 36V Input

Buy Now Datasheet
DC DC Converters - 2725-K78X6MT-500R4CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-K78X6MT-500R4CT-ND
DC DC Converters 2725-K78X6MT-500R4CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V, -6.5V 500mA, 250mA 7V, 8V - 28V, 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V, -6.5V 500mA, 250mA 7V, 8V - 28V, 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - K78X6MT-500R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
K78X6MT-500R4
Power Supplies - Board Mount - DC DC Converters K78X6MT-500R4
DC DC CONVERTER +/-6.5V 4.9W

DC DC CONVERTER +/-6.5V 4.9W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number K78X6MT-500R4 2725-K78X6MT-500R4TR-ND K78X6MT-500R4
Product Name DC/DC - Switching Regulator, Regulated Output (0.5-10A) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 6.5 volts
DC Output Current 0.5000 amps 0.2500 to 0.5000 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details