Win Source Part Number: 1372816-K7815-1000R3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 32 pct.
Type: Non-Isolated PoL Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: K7815-1000R3L
Package: Tube
Product Status: Active
Package / Case: 3-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1A, 300mA
Voltage - Input (Max): 18V
Number of Outputs: 2
Approval Agency: CB, CE, cURus, UL
Voltage - Input (Min): 8V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 96%
Standard Number: 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372816-K7815-1000R3L |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |