Texas Instruments Power Supplies Board Mount DCDC Converters - PT4223C PT4223C

Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4223C - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4223C - 890338-PT4223C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4223C
890338-PT4223C
Power Supplies Board Mount DCDC Converters - PT4223C 890338-PT4223C
Manufacturer: Texas Instruments Win Source Part Number: 890338-PT4223C Series: Excalibur™ PT4220 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 36V - 75V Input Package: Tray Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT4223 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-19971-NDR, -296-19971, -PT4223C-NDR, 296-19971, PT4223C-NDR, -296-19971-ND, PT4223C-ND

Manufacturer: Texas Instruments
Win Source Part Number: 890338-PT4223C
Series: Excalibur™ PT4220 (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 36V - 75V Input
Package: Tray
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT4223
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-19971-NDR, -296-19971, -PT4223C-NDR, 296-19971, PT4223C-NDR, -296-19971-ND, PT4223C-ND

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4223C 890338-PT4223C
Product Name Power Supplies Board Mount DCDC Converters - PT4223C
Package Type Other; SIP10/16H Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
Buck 5BIT Step-Down DC-DC Converter IC - 750-IRU3011CWTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Output Voltage 1.3 to 3.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
CSD96370Q5M High Frequency Synchronous Buck NexFET? Power Stage - CSD96370Q5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers