MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 16V - 36V Input
DC DC CONVERTER 12V 36W
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | K7812-3AR3 | 2725-K7812-3AR3-ND | K7812-3AR3 |
| Product Name | DC/DC - Switching Regulator, Regulated Output (0.5-10A) | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Regulatory Compliance | CE | ROHS COMP | |
| DC Output Voltage | 12.0 volts | ||
| DC Output Current | 3 amps | 3 amps | |
| Number of Outputs | 1 # |