MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Switching Regulator, Regulated Output (0.5-10A) K7801T-500R3

Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet
Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K7801T-500R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Switching Regulator, Regulated Output (0.5-10A)
K7801T-500R3
DC/DC - Switching Regulator, Regulated Output (0.5-10A) K7801T-500R3
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

Supplier's Site Datasheet
DC DC Converters - 2725-K7801T-500R3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-K7801T-500R3-ND
DC DC Converters 2725-K7801T-500R3-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - K7801T-500R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
K7801T-500R3
Power Supplies - Board Mount - DC DC Converters K7801T-500R3
DC DC CONVERTER 1.5V 750MW

DC DC CONVERTER 1.5V 750MW

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number K7801T-500R3 2725-K7801T-500R3-ND K7801T-500R3
Product Name DC/DC - Switching Regulator, Regulated Output (0.5-10A) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
DC Output Voltage 1.5 volts
DC Output Current 0.5000 amps 0.5000 amps
Number of Outputs 1 #
DC Input Voltage 4.8 to 28.0 volts 4.8 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details