MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
ISOLATED MODULE DC DC CONVERTER
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | IB2415XT-1WR3 | 2725-IB2415XT-1WR3-ND |
| Product Name | DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| DC Output Voltage | 15.0 volts | |
| DC Output Power | 1 watts | |
| Number of Outputs | 1 # |