MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IB2415S-W75R3 |
| Product Name | DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) |
| Type | DC-DC Converter |
| Regulatory Compliance | CE |
| DC Output Voltage | 15.0 volts |