MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) IB0505XT-1WR3

Description
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) - IB0505XT-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W)
IB0505XT-1WR3
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) IB0505XT-1WR3
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-IB0505XT-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-IB0505XT-1WR3-ND
DC DC Converters 2725-IB0505XT-1WR3-ND
DC-DC ISOLATED 1 W 4.75~5.25V

DC-DC ISOLATED 1 W 4.75~5.25V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IB0505XT-1WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IB0505XT-1WR3
Power Supplies - Board Mount - DC DC Converters IB0505XT-1WR3
DC-DC ISOLATED 1 W 4.75~5.25V

DC-DC ISOLATED 1 W 4.75~5.25V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IB0505XT-1WR3 2725-IB0505XT-1WR3-ND IB0505XT-1WR3
Product Name DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
DC Output Voltage 5.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
DC Input Voltage 5.0 volts 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details