MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | B1209D-1WR2 |
| Product Name | DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) |
| Type | DC-DC Converter |
| Regulatory Compliance | CE, UL, CB |
| DC Output Voltage | 9.0 volts |