MORNSUN Guangzhou Science & Technology Co., Ltd. END - OF - LIFE - B0515LS-1WR2 B0515LS-1WR2

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 1150435-B0515LS-1WR2 Manufacturer Homepage: www.mornsun-power.co m Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 1150435-B0515LS-1WR2 Manufacturer Homepage: www.mornsun-power.co m Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - B0515LS-1WR2 - 1150435-B0515LS-1WR2 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - B0515LS-1WR2
1150435-B0515LS-1WR2
END - OF - LIFE - B0515LS-1WR2 1150435-B0515LS-1WR2
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 1150435-B0515LS-1WR2 Manufacturer Homepage: www.mornsun-power.co m Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 1150435-B0515LS-1WR2
Manufacturer Homepage: www.mornsun-power.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1150435-B0515LS-1WR2
Product Name END - OF - LIFE - B0515LS-1WR2
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
6A 700kHz DC-DC Converter IC - 132-PT5402N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details