Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
DC DC CONVERTER 9V 1W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2725-B0509XT-1WR3-TR-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |