MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - A0505XT-1WR3 A0505XT-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 908809-A0505XT-1WR3 Series: A0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 4.5V - 5.5V Input Package: 10-SMD Module, 6 Leads Package: Tube Mounting: Surface Mount Family Name: A0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-A0505XT-1WR3, -2729-A0505XT-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 908809-A0505XT-1WR3 Series: A0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 4.5V - 5.5V Input Package: 10-SMD Module, 6 Leads Package: Tube Mounting: Surface Mount Family Name: A0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-A0505XT-1WR3, -2729-A0505XT-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - A0505XT-1WR3 - 908809-A0505XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - A0505XT-1WR3
908809-A0505XT-1WR3
Power Supplies Board Mount DCDC Converters - A0505XT-1WR3 908809-A0505XT-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 908809-A0505XT-1WR3 Series: A0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 4.5V - 5.5V Input Package: 10-SMD Module, 6 Leads Package: Tube Mounting: Surface Mount Family Name: A0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-A0505XT-1WR3, -2729-A0505XT-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 908809-A0505XT-1WR3
Series: A0505XT-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C
Features: Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 4.5V - 5.5V Input
Package: 10-SMD Module, 6 Leads
Package: Tube
Mounting: Surface Mount
Family Name: A0505XT
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-A0505XT-1WR3, -2729-A0505XT-1WR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 908809-A0505XT-1WR3
Product Name Power Supplies Board Mount DCDC Converters - A0505XT-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details