Morbern, Inc. Charcoal Vinyl Upholstery Fabric HX-951

Description
Collection: Defense Finish Collection Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 30.75 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.5 milsAbrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsCold Crack: -25� FAnti-Bacterial/Anti -Microbial treatmentsMildew Resistant Manufactured to meet the following flammability* requirements:FMVSS-3 02California 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. To prevent build up of dirt and contaminates, which may cause permanent staining, periodic cleaning is highly suggested. The frequency of cleaning is dependent upon the environmental conditions the material is subject to. For Normal Cleaning:Most stains can be easily cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409 All Purpose Cleaner** in accordance with manufacturer instructions. Bleach Cleanable: When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines� on the bleach label need to be followed for antiseptic or antimicrobial purposes. Full strength alcohol or mineral spirits*** may be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent or solvent containing cleaner can severely damage or discolor vinyl. Note: Detergents should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. **When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals ***Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Defense Finish Collection Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 30.75 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.5 milsAbrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsCold Crack: -25� FAnti-Bacterial/Anti -Microbial treatmentsMildew Resistant Manufactured to meet the following flammability* requirements:FMVSS-3 02California 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. To prevent build up of dirt and contaminates, which may cause permanent staining, periodic cleaning is highly suggested. The frequency of cleaning is dependent upon the environmental conditions the material is subject to. For Normal Cleaning:Most stains can be easily cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409 All Purpose Cleaner** in accordance with manufacturer instructions. Bleach Cleanable: When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines� on the bleach label need to be followed for antiseptic or antimicrobial purposes. Full strength alcohol or mineral spirits*** may be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent or solvent containing cleaner can severely damage or discolor vinyl. Note: Detergents should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. **When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals ***Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Charcoal Vinyl Upholstery Fabric - HX-951 - Morbern, Inc.
High Point, NC, USA
Charcoal Vinyl Upholstery Fabric
HX-951
Charcoal Vinyl Upholstery Fabric HX-951
Collection: Defense Finish Collection Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 30.75 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.5 milsAbrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsCold Crack: -25� FAnti-Bacterial/Anti -Microbial treatmentsMildew Resistant Manufactured to meet the following flammability* requirements:FMVSS-3 02California 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. To prevent build up of dirt and contaminates, which may cause permanent staining, periodic cleaning is highly suggested. The frequency of cleaning is dependent upon the environmental conditions the material is subject to. For Normal Cleaning:Most stains can be easily cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409 All Purpose Cleaner** in accordance with manufacturer instructions. Bleach Cleanable: When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines� on the bleach label need to be followed for antiseptic or antimicrobial purposes. Full strength alcohol or mineral spirits*** may be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent or solvent containing cleaner can severely damage or discolor vinyl. Note: Detergents should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. **When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals ***Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Defense Finish Collection
Markets: Corporate, Hospitality, Residential, Healthcare
Pattern Style: Geometric
Finished Width: 54 inchesStandard Weight: 30.75 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.5 milsAbrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsCold Crack: -25� FAnti-Bacterial/Anti-Microbial treatmentsMildew Resistant
Manufactured to meet the following flammability* requirements:FMVSS-302California 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
To prevent build up of dirt and contaminates, which may cause permanent staining, periodic cleaning is highly suggested. The frequency of cleaning is dependent upon the environmental conditions the material is subject to. For Normal Cleaning:Most stains can be easily cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409 All Purpose Cleaner** in accordance with manufacturer instructions. Bleach Cleanable: When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines� on the bleach label need to be followed for antiseptic or antimicrobial purposes. Full strength alcohol or mineral spirits*** may be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent or solvent containing cleaner can severely damage or discolor vinyl. Note: Detergents should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. **When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals ***Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number HX-951
Product Name Charcoal Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details