Morbern, Inc. Topaz Mist Vinyl Upholstery Fabric DD-303

Description
Collection: Accents Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior, Graphic Arts Pattern Style: Solid Texture Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Accents Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior, Graphic Arts Pattern Style: Solid Texture Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Topaz Mist Vinyl Upholstery Fabric - DD-303 - Morbern, Inc.
High Point, NC, USA
Topaz Mist Vinyl Upholstery Fabric
DD-303
Topaz Mist Vinyl Upholstery Fabric DD-303
Collection: Accents Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior, Graphic Arts Pattern Style: Solid Texture Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Accents
Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior, Graphic Arts
Pattern Style: Solid Texture
Standard Weight: 31 ± 1.5 ounces per linear yard
Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils)
Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Mildew Resistant
Cold Crack: -25°F
1000 Hours WeatherOmeter®
Finished Width: 54 inches
Roll Length: 40 yards
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number DD-303
Product Name Topaz Mist Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details