Morbern, Inc. Parchment Vinyl Upholstery Fabric CEB-301

Description
Collection: MorCare Markets: Hospitality, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 32.25 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.0 milsAbrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsMildew + Bacteria (Staph) ResistantAnti-static Slip FinishUrine Stain ResistantSulfide Stain ResistantOil ResistantEnhanced Bleach Resistance Manufactured to meet the following flammability* requirements:FAA, FAR 25.853(a) + Appendix F Part 1(a)(I)(ii)Fed Std 191A-5903.1 (CID-A-A2950A) (formerly CCC A-680a)Port Authority of NY + NJCID A A-2950AFMVSS-302Cali fornia 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: MorCare Markets: Hospitality, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 32.25 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.0 milsAbrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsMildew + Bacteria (Staph) ResistantAnti-static Slip FinishUrine Stain ResistantSulfide Stain ResistantOil ResistantEnhanced Bleach Resistance Manufactured to meet the following flammability* requirements:FAA, FAR 25.853(a) + Appendix F Part 1(a)(I)(ii)Fed Std 191A-5903.1 (CID-A-A2950A) (formerly CCC A-680a)Port Authority of NY + NJCID A A-2950AFMVSS-302Cali fornia 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Parchment Vinyl Upholstery Fabric - CEB-301 - Morbern, Inc.
High Point, NC, USA
Parchment Vinyl Upholstery Fabric
CEB-301
Parchment Vinyl Upholstery Fabric CEB-301
Collection: MorCare Markets: Hospitality, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 32.25 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.0 milsAbrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsMildew + Bacteria (Staph) ResistantAnti-static Slip FinishUrine Stain ResistantSulfide Stain ResistantOil ResistantEnhanced Bleach Resistance Manufactured to meet the following flammability* requirements:FAA, FAR 25.853(a) + Appendix F Part 1(a)(I)(ii)Fed Std 191A-5903.1 (CID-A-A2950A) (formerly CCC A-680a)Port Authority of NY + NJCID A A-2950AFMVSS-302Cali fornia 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: MorCare
Markets: Hospitality, Healthcare
Pattern Style: Geometric
Finished Width: 54 inchesStandard Weight: 32.25 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.0 milsAbrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.Roll Length: 30 linear yardsMildew + Bacteria (Staph) ResistantAnti-static Slip FinishUrine Stain ResistantSulfide Stain ResistantOil ResistantEnhanced Bleach Resistance
Manufactured to meet the following flammability* requirements:FAA, FAR 25.853(a) + Appendix F Part 1(a)(I)(ii)Fed Std 191A-5903.1 (CID-A-A2950A) (formerly CCC A-680a)Port Authority of NY + NJCID A A-2950AFMVSS-302California 117, Section EBIFMA Class AUFAC Class 1NFPA 260A *This term and corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%).
Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number CEB-301
Product Name Parchment Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details