● Compact Design
● High Protection Class
● High Efficiency, High Precision
● High Motor Output Torque
● Low Noise, Long Working Life
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | SM0802EE4-KCF-BNV |
| Product Name | SM080 Series AC/DC Servo Motor |
| DC Voltage Range | 80.0 VDC |
| Torque Constant | 0.0249 in-oz/amp (0.1760 mN-m/amp) |
| Output Power | 0.7371 HP |