ElectroCraft Brushless DC (BLDC) Motor RapidPower Plus™ RPP34

Description
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 34 Peak Torque: to 2272 oz-in or 1600 Ncm
Request a Quote Datasheet
Description
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 34 Peak Torque: to 2272 oz-in or 1600 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Dover, NH, United States
Brushless DC (BLDC) Motor
RapidPower Plus™ RPP34
Brushless DC (BLDC) Motor RapidPower Plus™ RPP34
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 34 Peak Torque: to 2272 oz-in or 1600 Ncm

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options.

Size: Nema 34
Peak Torque: to 2272 oz-in or 1600 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Brushless Motors
Product Number RapidPower Plus™ RPP34
Product Name Brushless DC (BLDC) Motor
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
Continuous Current 8.9 amps
Continuous Torque 35.5 In-lbs (40.93 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V; 48V
Torque Constant 72.9 to 154 in-oz/amp (515 to 1084 mN-m/amp)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 120684633 - Radwell International
Specs
Motor Type Servomotor
View Details
Servo Motor - 120684633 - Radwell International
Specs
Motor Type Servomotor
View Details