Moons' Electric Co. Ltd. NEMA 14 Standard Hybrid Stepper Motor MS14HS1P6026

Description
● High Torque ● Long Life,Low Losses ● Small Size,High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper
Datasheet
Description
● High Torque ● Long Life,Low Losses ● Small Size,High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 14 Standard Hybrid Stepper Motor - MS14HS1P6026 - Moons' Electric Co. Ltd.
Minhang District, China
NEMA 14 Standard Hybrid Stepper Motor
MS14HS1P6026
NEMA 14 Standard Hybrid Stepper Motor MS14HS1P6026
● High Torque ● Long Life,Low Losses ● Small Size,High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper

● High Torque
● Long Life,Low Losses
● Small Size,High Efficiency
● Available options for Wire Harness, Flexible Coupling, Damper

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number MS14HS1P6026
Product Name NEMA 14 Standard Hybrid Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
Rotor Inertia 9.77E-4 oz-in-sec² (0.0069 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details