Moons' Electric Co. Ltd. NEMA14 No-captive Hybrid Linear Stepper Motor LN143S-E06008-125-S-150

Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@13RPS
Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@13RPS

Suppliers

Company
Product
Description
Supplier Links
Minhang District, China
NEMA14 No-captive Hybrid Linear Stepper Motor
LN143S-E06008-125-S-150
NEMA14 No-captive Hybrid Linear Stepper Motor LN143S-E06008-125-S-150
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@13RPS

● Fast delivery, delivery time 3 days
● Frame size:NEMA14, Motor Length:35.1mm
● Rated Thrust:101N@13RPS

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number LN143S-E06008-125-S-150
Product Name NEMA14 No-captive Hybrid Linear Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2851H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 16 In-oz (11 N-cm)
Step Angle 1.80 degrees
View Details