Moons' Electric Co. Ltd. NEMA14 No-captive Hybrid Linear Stepper Motor LN143S-E06008-100-S-150

Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@12RPS
Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@12RPS

Suppliers

Company
Product
Description
Supplier Links
Minhang District, China
NEMA14 No-captive Hybrid Linear Stepper Motor
LN143S-E06008-100-S-150
NEMA14 No-captive Hybrid Linear Stepper Motor LN143S-E06008-100-S-150
● Fast delivery, delivery time 3 days ● Frame size:NEMA14, Motor Length:35.1mm ● Rated Thrust:101N@12RPS

● Fast delivery, delivery time 3 days
● Frame size:NEMA14, Motor Length:35.1mm
● Rated Thrust:101N@12RPS

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number LN143S-E06008-100-S-150
Product Name NEMA14 No-captive Hybrid Linear Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2832H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
View Details