Moons' Electric Co. Ltd. NEMA11 No-captive Hybrid Linear Stepper Motor LN111S-E04006-110-S-100

Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:53N@9RPS
Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:53N@9RPS

Suppliers

Company
Product
Description
Supplier Links
Minhang District, China
NEMA11 No-captive Hybrid Linear Stepper Motor
LN111S-E04006-110-S-100
NEMA11 No-captive Hybrid Linear Stepper Motor LN111S-E04006-110-S-100
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:53N@9RPS

● Fast delivery, delivery time 3 days
● Frame size:NEMA11, Motor Length:32mm
● Rated Thrust:53N@9RPS

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number LN111S-E04006-110-S-100
Product Name NEMA11 No-captive Hybrid Linear Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details
PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details