Moons' Electric Co. Ltd. ECU13038 Slotless BLDC Motor ECU13038H24

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13038 Slotless BLDC Motor - ECU13038H24 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13038 Slotless BLDC Motor
ECU13038H24
ECU13038 Slotless BLDC Motor ECU13038H24
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13038H24
Product Name ECU13038 Slotless BLDC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.45 mN-m/amp)
Output Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 420659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Spur; Spur
View Details
DC Micro Motor - BRS-540SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details