Bodine Electric Company 34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 3205

Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3205 - Bodine Electric Company
Peosta, IA, United States
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1
3205
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 3205
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada
  • Brushless DC, 8-pole motor for high torque, compact size and zero maintenance.
  • Requires a BLDC control with 120° commutation
  • Terminal or Junction Box required that meets CI/D1 standards
  • Ambient rating +40°C max. Environmental protection: IP-66, TENV.
  • Face mounting is standard
  • Gearing meets or exceeds AGMA 9 standards for quiet operation
  • Synthetic lubricant allows gearmotors to operate over a wide temperature range
  • Unvented gearhousing for universal horizontal mounting. Lubricated for life.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3205
Product Name 34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.4700 HP
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0192 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
Metric K-2 Series Parallel Shaft AC Gearmotor - 1754 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3635 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3460 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details