Moons' Electric Co. Ltd. ECU13038 Slotless BLDC Motor ECU13038H06

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13038 Slotless BLDC Motor - ECU13038H06 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13038 Slotless BLDC Motor
ECU13038H06
ECU13038 Slotless BLDC Motor ECU13038H06
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13038H06
Product Name ECU13038 Slotless BLDC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.3384 in-oz/amp (2.39 mN-m/amp)
Output Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.54 inch (39 mm)
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3357 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details