Moons' Electric Co. Ltd. DCU24032 Coreless Brushed DC Motor DCU24032G24

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU24032 Coreless Brushed DC Motor - DCU24032G24 - Moons' Electric Co. Ltd.
Minhang District, China
DCU24032 Coreless Brushed DC Motor
DCU24032G24
DCU24032 Coreless Brushed DC Motor DCU24032G24
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU24032G24
Product Name DCU24032 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 3.33 in-oz/amp (23.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Motion Series 24 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-48 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 4780 rpm
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1112 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details