Moons' Electric Co. Ltd. DCU13028 Coreless Brushed DC Motor DCU13028P06

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

Suppliers

Company
Product
Description
Supplier Links
DCU13028 Coreless Brushed DC Motor - DCU13028P06 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13028 Coreless Brushed DC Motor
DCU13028P06
DCU13028 Coreless Brushed DC Motor DCU13028P06
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13028P06
Product Name DCU13028 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.8298 in-oz/amp (5.86 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Solar Heliostat DC Motor - PT52110024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC Motor/Precision DC Coreless Motor - 2543N9C2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details