Moons' Electric Co. Ltd. DCU13020 Coreless Brushed DC Motor DCU13020P06

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU13020 Coreless Brushed DC Motor - DCU13020P06 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13020 Coreless Brushed DC Motor
DCU13020P06
DCU13020 Coreless Brushed DC Motor DCU13020P06
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13020P06
Product Name DCU13020 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.6372 in-oz/amp (4.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Mini brushless motor series for water floss - PBL4015012 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details