Pelonis Technologies, Inc. 0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-300C-11400

Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet
Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-11400 - Pelonis Technologies, Inc.
Exton, PA, USA
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor
PTRF-300C-11400
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-300C-11400
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTRF-300C-11400
Product Name 0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
Output Power 1.47E-4 HP
Continuous Current 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

24000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0614-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
View Details
3330 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-540SM-16400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 32.0 VDC
View Details
11000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-7030 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 12.0 VDC
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details