Moons' Electric Co. Ltd. 42mm Permanent Magnet Stepper Motor 42PM096L1-00701

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 12.9 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 12.9 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42mm Permanent Magnet Stepper Motor - 42PM096L1-00701 - Moons' Electric Co. Ltd.
Minhang District, China
42mm Permanent Magnet Stepper Motor
42PM096L1-00701
42mm Permanent Magnet Stepper Motor 42PM096L1-00701
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 12.9 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 12.9 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 42PM096L1-00701
Product Name 42mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-70-M-HS-RMB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.7 amps
View Details