Moons' Electric Co. Ltd. 42mm Permanent Magnet Stepper Motor 42PM048S0-01201

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 11.6 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 11.6 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42mm Permanent Magnet Stepper Motor - 42PM048S0-01201 - Moons' Electric Co. Ltd.
Minhang District, China
42mm Permanent Magnet Stepper Motor
42PM048S0-01201
42mm Permanent Magnet Stepper Motor 42PM048S0-01201
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 11.6 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 11.6 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 42PM048S0-01201
Product Name 42mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0750 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details