Moons' Electric Co. Ltd. 35mm Permanent Magnet Stepper Motor 35PM024L9-01204

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm Permanent Magnet Stepper Motor - 35PM024L9-01204 - Moons' Electric Co. Ltd.
Minhang District, China
35mm Permanent Magnet Stepper Motor
35PM024L9-01204
35mm Permanent Magnet Stepper Motor 35PM024L9-01204
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 6.3 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 35PM024L9-01204
Product Name 35mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 35 Series - PST.28HB1612-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 12 In-oz (9 N-cm)
Continuous Current 1.3 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia 1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details