Moons' Electric Co. Ltd. 25mm Permanent Magnet Stepper Motor 25PM048L9-01401

Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm Permanent Magnet Stepper Motor - 25PM048L9-01401 - Moons' Electric Co. Ltd.
Minhang District, China
25mm Permanent Magnet Stepper Motor
25PM048L9-01401
25mm Permanent Magnet Stepper Motor 25PM048L9-01401
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V,7V, 12V,or 24V voltage ratings are offered
● Up to 3.8 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 25PM048L9-01401
Product Name 25mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-x4040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-140-S-HS-RR - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.13 oz-in-sec² (8 kg-cm²)
View Details