Moons' Electric Co. Ltd. 25mm Permanent Magnet Stepper Motor 25PM024S8-01601

Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.6 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.6 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm Permanent Magnet Stepper Motor - 25PM024S8-01601 - Moons' Electric Co. Ltd.
Minhang District, China
25mm Permanent Magnet Stepper Motor
25PM024S8-01601
25mm Permanent Magnet Stepper Motor 25PM024S8-01601
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.6 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V,7V, 12V,or 24V voltage ratings are offered
● Up to 1.6 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 25PM024S8-01601
Product Name 25mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2832H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-55-SK-LS-RR-S1 - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8300 amps
Continuous Torque 3.0 In-lbs (3.47 kg-cm)
View Details