Moons' Electric Co. Ltd. 25mm Permanent Magnet Stepper Motor 25PM024L8-00801

Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm Permanent Magnet Stepper Motor - 25PM024L8-00801 - Moons' Electric Co. Ltd.
Minhang District, China
25mm Permanent Magnet Stepper Motor
25PM024L8-00801
25mm Permanent Magnet Stepper Motor 25PM024L8-00801
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V,7V, 12V,or 24V voltage ratings are offered
● Up to 2.2 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 25PM024L8-00801
Product Name 25mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-100-LK-HV-RMB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.79 amps
View Details