Moons' Electric Co. Ltd. 20mm Permanent Magnet Stepper Motor 20PM020S0-01002

Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm Permanent Magnet Stepper Motor - 20PM020S0-01002 - Moons' Electric Co. Ltd.
Minhang District, China
20mm Permanent Magnet Stepper Motor
20PM020S0-01002
20mm Permanent Magnet Stepper Motor 20PM020S0-01002
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.3 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V, 12V,or 24V voltage ratings are offered
● Up to 1.3 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 20PM020S0-01002
Product Name 20mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0496 oz-in-sec² (0.3500 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Sealed Stepper Motor - TorquePower™ TP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 7.1 amps
View Details