Moog, Inc. - Industrial division Brush Torque Motor D-3375-A-2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Torque Motor - D-3375-A-2 - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Brush Torque Motor
D-3375-A-2
Brush Torque Motor D-3375-A-2
Moog's torque motors feature double insulated high temperature magnet wire to minimize leakage current and promote superior insulation. Our molded brush block assembly has interchangeable brush blocks, optimizing brush position on the commutator. Brush contour is done on automatic tooling rather than 'run in' individually. Brushes are mechanically fastened to the brush spring in addition to soldering to assure top brush alignment during soldering operation plus establish a fine mechanical and electrical bond between spring and brush. These motors feature large axial holes through armature for easy application to shafts and bosses. Stable high-temp material minimizes movement or working of windings under large temperature variation. This high-temp material will not crack under temperature variations, and eliminates voids, exposed windings and humidity traps.

Moog's torque motors feature double insulated high temperature magnet wire to minimize leakage current and promote superior insulation. Our molded brush block assembly has interchangeable brush blocks, optimizing brush position on the commutator. Brush contour is done on automatic tooling rather than 'run in' individually. Brushes are mechanically fastened to the brush spring in addition to soldering to assure top brush alignment during soldering operation plus establish a fine mechanical and electrical bond between spring and brush. These motors feature large axial holes through armature for easy application to shafts and bosses. Stable high-temp material minimizes movement or working of windings under large temperature variation. This high-temp material will not crack under temperature variations, and eliminates voids, exposed windings and humidity traps.

Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division
Product Category DC Motors
Product Number D-3375-A-2
Product Name Brush Torque Motor
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 46 in-oz/amp (325 mN-m/amp)
Rotor Inertia 0.0163 oz-in-sec² (0.1151 kg-cm²)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
D.C. Gearmotors (inch) - A 3Z16-1150B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
3800 and 7700 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTFS-180SM-09450 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP240 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
View Details