Montalvo Corporation Pneumatic Distribution Assembly

Description
The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and off remotely Set brakes to run at different torques Design Safe for explosion proof operating areas Eliminates need to remove brake safety cover Integral parts interchangeable with PDA and PDA-R
Description
The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and off remotely Set brakes to run at different torques Design Safe for explosion proof operating areas Eliminates need to remove brake safety cover Integral parts interchangeable with PDA and PDA-R

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Distribution Assembly -  - Montalvo Corporation
Gorham, ME, USA
Pneumatic Distribution Assembly
Pneumatic Distribution Assembly
The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and off remotely Set brakes to run at different torques Design Safe for explosion proof operating areas Eliminates need to remove brake safety cover Integral parts interchangeable with PDA and PDA-R

The Montalvo PDA valve allow direct remote control of brake cylinder operation.

PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient.

Features

  • Performance
    • Brake cylinder modules controlled simultaneously through one unit
    • Operator can turn cylinders on and off remotely
    • Set brakes to run at different torques
  • Design
    • Safe for explosion proof operating areas
    • Eliminates need to remove brake safety cover
    • Integral parts interchangeable with PDA and PDA-R

Technical Specifications

  Montalvo Corporation
Product Category Industrial Valves
Product Name Pneumatic Distribution Assembly
Valve Type Toggle
Primary Material Aluminum
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Type 21 Ball Valve - 1067012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details