Monoprice, Inc. Cable for Computer Nework Etc… HH-24CL2-20E

Description
HDMI CABLE W/ ETHERNET, BLACK, 24AWG, 50FT LONG. FREE 2 YEAR RADWELL WARRANTY
Description
HDMI CABLE W/ ETHERNET, BLACK, 24AWG, 50FT LONG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 127667146 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
127667146
Cable for Computer Nework Etc… 127667146
HDMI CABLE W/ ETHERNET, BLACK, 24AWG, 50FT LONG. FREE 2 YEAR RADWELL WARRANTY

HDMI CABLE W/ ETHERNET, BLACK, 24AWG, 50FT LONG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 127667146
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details