Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching NB679AGD-P

Description
Win Source Part Number: 992759-NB679AGD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 700kHz Number of Outputs: 2 Voltage/Current - Output 1: 5.1V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 5.5V ~ 24V Package / Case: 12-PowerVFQFN Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote
Description
Win Source Part Number: 992759-NB679AGD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 700kHz Number of Outputs: 2 Voltage/Current - Output 1: 5.1V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 5.5V ~ 24V Package / Case: 12-PowerVFQFN Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB679AGD-P is a high-frequency synchronous step-down converter designed to provide a fixed output voltage of 5.1V with a continuous output current of 8A and a peak output current of 10A. It operates efficiently over a wide input voltage range of 5.5V to 28V, making it suitable for various applications including laptop computers, tablet PCs, and networking systems. The device features adaptive constant-on-time control for fast transient response and a DC auto-tune loop for improved load and line regulation. It includes a built-in 5V LDO capable of supplying 100mA for external peripherals and incorporates multiple protection features such as overcurrent protection, overvoltage protection, undervoltage protection, and thermal shutdown. The NB679AGD-P is packaged in a compact QFN-12 (2mm x 3mm) format, requiring minimal external components for operation.

Datasheet Summary
Powered by GS/AI

The NB679AGD-P is a high-frequency synchronous step-down converter designed to provide a fixed output voltage of 5.1V with a continuous output current of 8A and a peak output current of 10A. It operates efficiently over a wide input voltage range of 5.5V to 28V, making it suitable for various applications including laptop computers, tablet PCs, and networking systems. The device features adaptive constant-on-time control for fast transient response and a DC auto-tune loop for improved load and line regulation. It includes a built-in 5V LDO capable of supplying 100mA for external peripherals and incorporates multiple protection features such as overcurrent protection, overvoltage protection, undervoltage protection, and thermal shutdown. The NB679AGD-P is packaged in a compact QFN-12 (2mm x 3mm) format, requiring minimal external components for operation.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 992759-NB679AGD-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
992759-NB679AGD-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 992759-NB679AGD-P
Win Source Part Number: 992759-NB679AGD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 700kHz Number of Outputs: 2 Voltage/Current - Output 1: 5.1V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 5.5V ~ 24V Package / Case: 12-PowerVFQFN Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 992759-NB679AGD-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 700kHz
Number of Outputs: 2
Voltage/Current - Output 1: 5.1V, 8A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 5.5V ~ 24V
Package / Case: 12-PowerVFQFN
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NB679AGD-P - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NB679AGD-P
Voltage Regulators - Linear + Switching NB679AGD-P
IC REG DL BUCK/LINEAR SYNC 12QFN

IC REG DL BUCK/LINEAR SYNC 12QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - NB679AGD-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NB679AGD-P
Voltage Regulators - Linear + Switching NB679AGD-P
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - NB679AGD-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NB679AGD-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NB679AGD-P
IC REG DL BUCK/LINEAR SYNC 12QFN

IC REG DL BUCK/LINEAR SYNC 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 992759-NB679AGD-P NB679AGD-P NB679AGD-P NB679AGD-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Regulator Type Standard
Package Type Other; Tape & Reel (TR) Other; 12-PowerVFQFN Other; 12-PowerVFQFN
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers