MPS MPQ7231GLE-D30-AEC1-
MPS MPQ7231GLE-D30-AEC1-
IC LED DVR REG 2.4A 3A 19QFN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 337461 | 1589-MPQ7231GLE-D30-AEC1-PTR-ND |
| Product Name | LED Driver ICs | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Type | Dimmable | |
| Input Voltage | 6 to 42 volts | 6 to 42 volts |
| Output Current | 3000 milliamps | 2400 to 3000 milliamps |