Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MPQ7220GR-AEC1-Z

Description
Win Source Part Number: 961347-MPQ7220GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ7220GR-AEC1- ZDKR,1589-MPQ7220GR- AEC1-ZCT,1589-MPQ722 0GR-AEC1-ZTR
Request a Quote Datasheet
Description
Win Source Part Number: 961347-MPQ7220GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ7220GR-AEC1- ZDKR,1589-MPQ7220GR- AEC1-ZCT,1589-MPQ722 0GR-AEC1-ZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 961347-MPQ7220GR-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
961347-MPQ7220GR-AEC1-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 961347-MPQ7220GR-AEC1-Z
Win Source Part Number: 961347-MPQ7220GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ7220GR-AEC1- ZDKR,1589-MPQ7220GR- AEC1-ZCT,1589-MPQ722 0GR-AEC1-ZTR

Win Source Part Number: 961347-MPQ7220GR-AEC1-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 400kHz ~ 2.2MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ7220GR-AEC1-ZDKR,1589-MPQ7220GR-AEC1-ZCT,1589-MPQ7220GR-AEC1-ZTR

Buy Now Datasheet
LED Drivers - 1589-MPQ7220GR-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ7220GR-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ7220GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ7220GR-AEC1-Z
IC LED DRV RGLTR PWM 100MA 24QFN

IC LED DRV RGLTR PWM 100MA 24QFN

Supplier's Site
PMIC - LED Drivers - MPQ7220GR-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ7220GR-AEC1-Z
PMIC - LED Drivers MPQ7220GR-AEC1-Z
6-CHANNEL, MAX 100MA/CH BOOST LE

6-CHANNEL, MAX 100MA/CH BOOST LE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 961347-MPQ7220GR-AEC1-Z 1589-MPQ7220GR-AEC1-ZTR-ND MPQ7220GR-AEC1-Z MPQ7220GR-AEC1-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 24-VFQFN Exposed Pad
Input Voltage 3.5 to 36 volts 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2334359 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 2 milliamps
View Details
7 suppliers
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers