Monolithic Power Systems, Inc. LED Drivers MPQ7220GR-AEC1-P

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ7220GR-AEC1-PTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 972053-MPQ7220GR-AEC1-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
972053-MPQ7220GR-AEC1-P
Integrated Circuits (ICs) - PMIC - LED Drivers 972053-MPQ7220GR-AEC1-P
Win Source Part Number: 972053-MPQ7220GR-AEC 1-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 500 Mounting: SMD (SMT) Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ7220GR-AEC1- PCT,1589-MPQ7220GR-A EC1-PDKR,1589-MPQ722 0GR-AEC1-PTR

Win Source Part Number: 972053-MPQ7220GR-AEC1-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 400kHz ~ 2.2MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ7220GR-AEC1-PCT,1589-MPQ7220GR-AEC1-PDKR,1589-MPQ7220GR-AEC1-PTR

Buy Now Datasheet
PMIC - LED Drivers - MPQ7220GR-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ7220GR-AEC1-P
PMIC - LED Drivers MPQ7220GR-AEC1-P
6-CHANNEL, MAX 100MA/CH BOOST LE

6-CHANNEL, MAX 100MA/CH BOOST LE

Supplier's Site Datasheet
Led Driver, Aec-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) - 26AJ7552 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps)
26AJ7552
Led Driver, Aec-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) 26AJ7552
LED DRIVER, AEC-Q100, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:100mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs RoHS Compliant: Yes

LED DRIVER, AEC-Q100, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:100mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ7220GR-AEC1-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ7220GR-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ7220GR-AEC1-P
IC LED DRV RGLTR PWM 100MA 24QFN

IC LED DRV RGLTR PWM 100MA 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ7220GR-AEC1-PTR-ND 972053-MPQ7220GR-AEC1-P MPQ7220GR-AEC1-P 26AJ7552 MPQ7220GR-AEC1-P
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Led Driver, Aec-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.5 to 36 volts 3.5 to 36 volts 3.5 to 36 volts
Output Current 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3402MMX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
LED Driver ICs - 7515329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details
LED Driver ICs - 9198888 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details